1-1734742-2 Part Information
Details for 1-1734742-2 by TE Connectivity
Connectors>PCB Connectors>Wire-to-Board Connectors>FFC, FPC & Ribbon Connectors>FPC Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8760 |
10 | 0.7170 |
100 | 0.6260 |
500 | 0.5380 |
1000 | 0.4330 |
2500 | 0.4240 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 1 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Location | Bottom |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .03µm, 120µin |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 30µin, .007µm |
Contact Layout | Staggered Type A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
Accepts Flex Cable Thickness | .012in, .3mm |
コネクタの高さ | 4.15mm |
Connector Height | 4.15mm, .1633in |
Connector Width | .1496in, 3.8mm |
Connector Length | .4606in, 11.7mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | PA 9T GF |
Housing Color | Black |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
実装方法 | Tape |
Packaging Method | Tape |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Compatible Parts
Alternative Part Descriptions
- CONNECTOR, FFC/FPC, RCPT, 12POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1734742-2?
Additional datasheets, footprints and schematics for 1-1734742-2 are listed in our Part Details tab. You can also find the 1-1734742-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734742-2 in the Pricing & Inventory tab next to part details. You can view 1-1734742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734742-2 fall under?
The 1-1734742-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734742-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734742-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1734742-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1734742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734742-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734742-2?
You can fill out our help required form which you can use to request a quote for 1-1734742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.