Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.61
|
-
|
Buy Now |
Number of Positions | 19 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 120µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 120µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Location | Bottom |
Contact Layout | Staggered Type B |
Contact Base Material | Phosphor Bronze |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .1633in, 4.15mm |
Connector Width | .1496in, 3.8mm |
コネクタの高さ | 4.15mm |
Connector Length | .598in, 15.2mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | PA 9T GF |
Housing Color | Black |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape |
Packaging Quantity | 1000 |
実装方法 | Tape |
Insertion Force Type | Zero Insertion Force (ZIF) |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
FPC Connector Socket 19 Position Straight Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734741-9?
Additional datasheets, footprints and schematics for 1-1734741-9 are listed on our Part Details page. You can also find images and similar parts to 1-1734741-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734741-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734741-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734741-9 fall under?
The 1-1734741-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734741-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734741-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734741-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734741-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1734741-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734741-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1734741-9?
You can fill out our help required form which you can use to request a quote for 1-1734741-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.