Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 15 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 3.048µm, 120µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .8A |
Contact Mating Area Plating Material | Nickel |
Connector Length | 17.3mm, .6811in |
Connector Height | 2.9mm, .114in |
コネクタの高さ | 2.9mm |
Connector Width | .195in, 4.95mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | PA 9T GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .028in, .7mm |
Operating Temperature Range | -67 – 185°F, -55 – 105°C |
Headers & Wire Housings 15 Pos Hdr R/A 1.0Mm |Amp Te Connectivity 1-1734709-5 | Newark Electronics |
Conn High Performance Interconnect PL 15 POS 1mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734709-5?
Additional datasheets, footprints and schematics for 1-1734709-5 are listed on our Part Details page. You can also find images and similar parts to 1-1734709-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734709-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734709-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734709-5 fall under?
The 1-1734709-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734709-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734709-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734709-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734709-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1734709-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734709-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1734709-5?
You can fill out our help required form which you can use to request a quote for 1-1734709-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.