1-1734709-4 PCB Connectors by TE Connectivity

1.0 WTB HDR SR RA 14 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Newark
Newark
from US$1.45
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.46
-
Buy Now

Specifications

Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 14
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Thickness 3.048µm, 120µin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 3.048µm, 120µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Mating Area Plating Material Nickel
Contact Mating Area Plating Material Finish Matte
Contact Type Pin
Contact Current Rating (Max) 3A
Connector Height 2.9mm, .114in
Connector Length .6417in, 16.3mm
Connector Width 4.95mm, .195in
Wire Size 28AWG
コネクタの高さ 2.9mm
Operating Voltage 50VDC, 50VAC
Housing Material Thermoplastic
Centerline (Pitch) .039in, 1mm
Housing Color Natural
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Strain Relief Without
PCB Mount Retention With
PCB Mount Alignment Without
Mating Retention Without
PCB Mount Retention Type Solder Peg
Circuit Application Signal
実装方法 Reel
Packaging Quantity 1500
Packaging Method Reel
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Terminations per Post (Max) 3
Termination Method to Wire & Cable Crimp
Termination Post & Tail Length .7mm, .028in
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 105°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

1.0 Wtb Hdr Sr Ra 14 Pos |Te Connectivity 1-1734709-4 | Newark Electronics
Conn High Performance Interconnect PL 14 POS 1mm Solder RA SMD Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734709-4?

Additional datasheets, footprints and schematics for 1-1734709-4 are listed on our Part Details page. You can also find images and similar parts to 1-1734709-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734709-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734709-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734709-4 fall under?

The 1-1734709-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1734709-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734709-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734709-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734709-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1734709-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734709-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1734709-4?

You can fill out our help required form which you can use to request a quote for 1-1734709-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay