Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Stackable | Yes |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 10 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 10µin |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | .85mm |
Mating Pin-to-PCB Dimension | .079in, 2mm |
Dielectric Withstanding Voltage (Max) | 650VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
PCB Mount Retention | Without |
Position Locations Omitted | None |
Packaging Method | Tape Mounted on Reel |
実装方法 | Tape Mounted on Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Ampmodu, 2Mm Pitch, 10P, R/A Smt, 8Au |Te Connectivity 1-1734606-0 | Newark Electronics |
AMPMODU, 2MM PITCH, 10P, R/A SMT, 8AU" | Avnet America |
Connector, AMPMODU, 2mm Pitch, 10P, R/A SMT, 8Au | TE Connectivity 1-1734606-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734606-0?
Additional datasheets, footprints and schematics for 1-1734606-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734606-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734606-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734606-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734606-0 fall under?
The 1-1734606-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734606-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734606-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734606-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734606-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1734606-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734606-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734606-0?
You can fill out our help required form which you can use to request a quote for 1-1734606-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.