Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
23,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
23,200
in stock
|
Buy Now | |
TE Store
from US$0.70
|
21,740
in stock
|
Buy Now | |
element14
from US$0.51
|
13,331
in stock
|
Buy Now | |
Farnell
from US$0.51
|
13,331
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
351
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 14 |
Contact Mating Area Plating Material Thickness | 100µin, .025µm |
Connector Product Type | Connector Assembly |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 100µin, .025µm |
Contact Type | Socket |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Location | Bottom |
コネクタの高さ | 2.05mm |
Connector Height | .08in, 2.05mm |
Connector Length | .4893in, 12.43mm |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Quantity | 2000 |
Packaging Method | Tape |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector System | Flex-to-Board |
Sealable | No |
Insertion Force Type | Zero Insertion Force (ZIF) |
Wire/Cable Type | FPC, FFC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Connectors 0.5mm PITCH B/C 14P | Rapid Electronics |
FPC CONN. 0.5MM PITCH B/C, 14P Connector System: Flex-to-Board Number of Positions: 14 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 14 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734592-4 | Internal Number: 1-1734592-4 | .02" | TE Connectivity | TE Store |
CONNECTOR, FPC, RCPT, 14POS, 1ROW | element14 |
FPC Series 14 Position 0.5 mm Surface Mount Right Angle Slide Lock FFC/FPC | Future Electronics |
Ffc/Fpc Connector, Receptacle 14 Position 1Row | Newark Electronics |
Conn FPC Connector SKT 14 POS 0.5mm Solder RA SMD T/R | Avnet America |
FPC CONN. 0.5MM PITCH B/C, 14P, FPC Connectors | TE Connectivity 1-1734592-4 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1734592-4?
Additional datasheets, footprints and schematics for 1-1734592-4 are listed on our Part Details page. You can also find images and similar parts to 1-1734592-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734592-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734592-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734592-4 fall under?
The 1-1734592-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734592-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734592-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734592-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734592-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, element14 and Farnell have stock available or on a lead time for 1-1734592-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734592-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1734592-4?
You can fill out our help required form which you can use to request a quote for 1-1734592-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.