Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
TTI Europe
from US$0.27
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.55
|
30,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
15,000
in stock
|
Buy Now | |
element14
from US$0.36
|
11,195
in stock
|
Buy Now | |
Farnell
from US$0.33
|
11,195
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 100µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | .025µm, 100µin |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Length | 10.43mm, .4106in |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 2000 |
実装方法 | Tape |
Packaging Method | Tape |
Sealable | No |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Wire/Cable Type | FPC, FFC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
10P FPC CON 0.5MM PITCH B/C | TTI Europe |
FPC CONN. 0.5MM PITCH B/C, 10P Connector System: Flex-to-Board Number of Positions: 10 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 10 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734592-0 | Internal Number: 1-1734592-0 | .02" | TE Connectivity | TE Store |
1-1734592-0 - Fpc Conn. 0.5Mm Pitch B/C, 10P Rohs Compliant: Yes |Amp Te Connectivity 1-1734592-0 | Newark Electronics |
Conn FPC Connector SKT 10 POS 0.5mm Solder RA SMD T/R | Avnet America |
FPC CONN. 0.5MM PITCH B/C 10P | Heilind Electronics |
CONNECTOR, FPC, SMT, 0.5MM, 10WAY | element14 |
FPC 10 Position Right Angle .50 mm Bottom SMT Flexible Printed Circuit | Future Electronics |
10W SMT r/a bott contact 0.5mm FFC conn | RS |
FPC CONN. 0.5MM PITCH B/C, 10P, FPC Connectors | TE Connectivity 1-1734592-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Gold |
Colour | Ivory |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 0.5mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 1-1734592-0?
Additional datasheets, footprints and schematics for 1-1734592-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734592-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734592-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734592-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734592-0 fall under?
The 1-1734592-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734592-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734592-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734592-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734592-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1-1734592-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734592-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734592-0?
You can fill out our help required form which you can use to request a quote for 1-1734592-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.