1-1734577-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1734577-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1734577-1
Series Information for 1-1734577-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MOD-JK,8P8C,SHD W/LED, G/G, 6U"

Specifications

Shield Plating Material:
Nickel
LED Lightpipe Material:
Epoxy Resin
Shield Material:
Brass
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Bottom Left):
Yellow
PCB Ground Tab Location:
3.85mm, .152in
LED Color (Bottom Right):
Green
Connector Profile:
Standard
Port Configuration:
Single Port
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Positions:
8
Number of PCB Ground Tabs:
2
Connector Contact Density:
Standard
Number of Loaded Positions:
8
PCB Mount Orientation:
Vertical
Status Indicator:
LED
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Mating Area Plating Material Thickness:
.15µm, 6µin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1A
Connector Height:
16.5mm, .65in
コネクタの高さ:
16.5mm
PCB Tail Length:
.1281in, 3.25mm
PCB Thickness (Recommended):
1.57mm, .062in
Housing Color:
Black
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Top
Housing Material:
High Temperature Thermoplastic
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel, Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Box & Tray, Tray
Packaging Quantity:
100
Packaging Method:
Tray, Box & Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MOD-JK,8P8C,SHD W/LED, G/G, 6U"
Avnet America
MOD-JK,8P8C,SHD W/LED, G/G, 6U"
Avnet Europe
MOD-JK,8P8C,SHD W/LED, G/G, 6U"