1-1734346-1 Audio & Video Connectors by TE Connectivity

STD USB TYPE B, R/A, SMT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for RS
RS
from US$2.15
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
7,113
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
1,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.83
600
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.79
456
in stock
Buy Now
Logo for element14
element14
from US$1.75
258
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.67
258
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.37
200
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
22,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.37
-
Buy Now
Logo for Boersig
Boersig
from US$1.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.38
-
Buy Now

Specifications

Shell Plating Material Nickel
Number of Positions 4
Number of Ports 1
Contact Mating Area Plating Thickness .76µm, 29.92µin
Contact Mating Area Plating Material Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1A
Tail Length .079in, 2mm
PCB Thickness (Recommended) .039in, 1mm
Centerline (Pitch) .098in, 2.5mm
Housing Color Black
Housing Material Thermoplastic
Moisture Sensitivity Level 5a
UL Flammability Rating UL 94V-0
Industry Standard USB 2.0
Connector Mounting Type Board Mount
Locking Feature With
Locating Posts With
PCB Mount Retention Type SMT Hold-Down
PCB Connector Seating Offset
Mounting Location Top
Circuit Application Power
Halogen Free No
Pick & Place Capable Yes
Pick and Place Without Pick and Place Cover
Packaging Method Tape & Reel
Packaging Quantity 200
Size Standard
USB Version 2.0
LED Without
USB Type B
Integral Locking Latch Without
Product Type Connector
Orientation Right Angle
Connector System Cable-to-Board
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Contact Termination Type Surface Mount
Termination Method to Printed Circuit Board Reflow Solder
Termination Method Solder
Soldering Temperature (Max) 500°F, 260°C
Operating Temperature Range 0 – 50°C, 32 – 122°F
Mating Cycles (Max) 1500
Löttemperatur (max.) 260°C


Alternative Descriptions

Usb Connector, 2.0, 4Pos, Rcpt, Smd | Newark Electronics
Conn USB RCP 4 POS 1.25mm Solder RA SMD 4 Terminal 1 Port T/R | Avnet America
USB Connectors R/A SMT B W/post BLK | Rapid Electronics
TE Connectivity USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec
USB CONN, 2.0 TYPE B, RCPT, 4POS, SMT | element14
Recept pcb smt r/a USB type B | RS
USB B ,Blk,30 | Future Electronics
1 Port Right Angle Surface Mount Mount Female Type B USB Connector, 30 V ac, 1A | TE Connectivity 1-1734346-1 | RS Americas
USB 2.0 B 1X1 HORIZONTAL SMT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734346-1?

Additional datasheets, footprints and schematics for 1-1734346-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734346-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734346-1 fall under?

The 1-1734346-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734346-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734346-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734346-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734346-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1-1734346-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734346-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1734346-1?

You can fill out our help required form which you can use to request a quote for 1-1734346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay