1-1734324-8

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1734324-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1734324-8
Series Information for 1-1734324-8 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

RJ45,8P8C,w/ G,Y LED,shieled,dip,50u" Au

Specifications

Shield Material:
Brass
Connector Profile:
Standard
LED Color (Bottom Left):
Yellow
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Bottom Right):
Green
Shield Plating Material:
Nickel
Port Matrix Configuration:
1 x 1
Number of PCB Ground Tabs:
6
Connector Contact Density:
Standard
Number of Loaded Positions:
8
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Keyed:
No
Number of Positions:
8
Port Configuration:
Single Port
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
1A
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
.087in, 2.2mm
Connector Height:
11.3mm, .445in
PCB Thickness (Recommended):
.063in, 1.6mm
コネクタの高さ:
11.3mm
Mating Entry Location:
Side
Housing Material:
PA 46 GF30
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Circuit Application:
Signal
Shielded:
Yes
Packaging Quantity:
180
Packaging Method:
Reel
実装方法:
Reel
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Grounding Options:
PCB Ground
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
RJ45,8P8C,W/ G,Y LED,SHIELED,DIP,50U" AU
Avnet America
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 12 Terminal 1 Port Reel Cat 3