Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 11 |
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 1µin, .025µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .025µm, 1µin |
Contact Mating Location | Top |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 7.7mm |
Connector Length | 18.4mm, .7244in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 7.7mm, .303in |
Connector Width | .181in, 4.6mm |
Operating Voltage | 125VDC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | PA 9T |
Housing Color | Black |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Tape |
実装方法 | Tape |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Sealable | No |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
1.0 FPC, ZIF V/T, SMT, 11P Connector System: Flex-to-Board Number of Positions: 11 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 11 .039" 1 mm | Fpc Connector | Part Number: 1-1734248-1 | Internal Number: 1-1734248-1 | .039" | TE Connectivity | TE Store |
Fpc Connector, Receptacle 11 Position 1Mmpitch | Newark Electronics |
Conn FPC Connector SKT 11 POS 1mm Solder ST SMD T/R | Avnet America |
1.0 FPC, ZIF V/T, SMT, 11P, FPC Connectors | TE Connectivity 1-1734248-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734248-1?
Additional datasheets, footprints and schematics for 1-1734248-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734248-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734248-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734248-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734248-1 fall under?
The 1-1734248-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734248-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734248-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734248-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734248-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-1734248-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734248-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734248-1?
You can fill out our help required form which you can use to request a quote for 1-1734248-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.