Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.59
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$8.92
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$6.96
|
351
in stock
|
Buy Now | |
Chip One Stop
from US$7.71
|
351
in stock
|
Buy Now | |
Farnell
from US$12.50
|
288
in stock
|
Buy Now | |
Avnet America
from US$6.44
|
-
|
Buy Now | |
RS Americas
from US$8.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Positions | 160 |
Stackable | No |
Number of Rows | 4 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 149.606µin, 3.8µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
コネクタの高さ | 10mm |
Row-to-Row Spacing | 1.904mm, .0748in |
Connector Height | 10mm, .393in |
PCB Thickness (Recommended) | .8 – 1.6mm, .76in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Comment | Housing bow up to 0.30 [.012] allowed. |
実装方法 | Reel |
Packaging Quantity | 16 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors 050 Rcpt 160P 30 Au |Amp Te Connectivity 1-1734101-4 | Newark Electronics |
Connectors 050 RCPT 160P 30 Au | Rapid Electronics |
TE Connectivity Champ050 series 160pos 30u"Au Board to Board & Mezzanine Connectors 050 RCPT 160P 30 Au | Distrelec |
CONNECTOR, I/O, RCPT, 160POS, TH | Farnell |
Conn SCSI RCP 160 POS 2.54mm Solder ST Thru-Hole 160 Terminal 1 Port | Avnet America |
Champ050 series,160pos,30uInchAu, PCB Headers and Receptacles | TE Connectivity 1-1734101-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP .050 I Series |
RoHS: | Unknown |
No. of Contacts | 160Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP .050 I Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1734101-4?
Additional datasheets, footprints and schematics for 1-1734101-4 are listed on our Part Details page. You can also find images and similar parts to 1-1734101-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734101-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734101-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734101-4 fall under?
The 1-1734101-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734101-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734101-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734101-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734101-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1734101-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734101-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1734101-4?
You can fill out our help required form which you can use to request a quote for 1-1734101-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.