Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
PCB Retention Feature Material | Brass |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Connector Profile | Standard |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
Number of Positions | 120 |
Number of Rows | 4 |
Stackable | No |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Row-to-Row Spacing | 1.904mm, .0748in |
PCB Thickness (Recommended) | .8 – 1.6mm, .76in |
Operating Voltage | 250VAC |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Alignment Type | Guide Post |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 54 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Champ050 Series,120Pos,au Over Pdni |Amp Te Connectivity 1-1734100-2 | Newark Electronics |
Champ050 series 120pos Au over PdNi | Rapid Electronics |
TE Connectivity Champ050 series 120pos Au over PdNi Board to Board & Mezzanine Connectors 050 PLUG 120P 30 Au | Distrelec |
Conn SCSI PL 120 POS 1.27mm Solder ST Thru-Hole 120 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734100-2?
Additional datasheets, footprints and schematics for 1-1734100-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734100-2 fall under?
The 1-1734100-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734100-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734100-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1734100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734100-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734100-2?
You can fill out our help required form which you can use to request a quote for 1-1734100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.