Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.14
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$6.19
|
840
in stock
|
Buy Now | |
Distrelec
from US$7.15
|
840
in stock
|
Buy Now | |
TE Store
from US$7.10
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$7.83
|
-
|
Buy Now | |
Future Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$7.24
|
-
|
Buy Now | |
element14
from US$6.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Connector Profile | Standard |
Number of Positions | 100 |
Stackable | No |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Layout | Matrix |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 1.9685µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Stack Height | .52in, 13.2mm |
Connector Height | 7.5mm, .29475in |
コネクタの高さ | 7.5mm |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 12VDC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarized |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube |
Packaging Quantity | 21 |
実装方法 | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -31 – 185°F, -35 – 85°C |
Connectors R.A. PLUG 100P Series I hi-temp | Rapid Electronics |
TE Connectivity Champ 050 series,plug assembly | Distrelec |
I-O CONNECTORS | Farnell |
Champ 050 series,plug assembly PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm PCB Mount Header Right Angle Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1-1734099-0 | Internal Number: 1-1734099-0 | 1.27 mm | TE Connectivity | TE Store |
Board-Board Connector Plug, 100 Position, 2Row | Newark Electronics |
4 Row 100 Position 1.27 mm Board to Board Right Angle Plug Connector | Future Electronics |
Conn SCSI PL 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
Champ 050 series, plug assembly, PCB Headers and Receptacles | TE Connectivity 1-1734099-0 | RS Americas |
I/O CONNECTOR, PLUG, 100POS, PCB | element14 |
Where can I find additional details, specifications and documents for a 1-1734099-0?
Additional datasheets, footprints and schematics for 1-1734099-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734099-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734099-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734099-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734099-0 fall under?
The 1-1734099-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734099-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734099-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734099-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734099-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1734099-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734099-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734099-0?
You can fill out our help required form which you can use to request a quote for 1-1734099-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.