Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.34
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$15.70
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
150
in stock
|
Buy Now | |
Distrelec
from US$14.41
|
150
in stock
|
Buy Now | |
TE Store
from US$19.46
|
86
in stock
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .6001in, 15.27mm |
コネクタの高さ | 15.27mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 12VDC |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Alignment Type | Post Polarization |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 50 |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -31 – 185°F, -35 – 85°C |
Champ050 100P A/P Rcpt 25Cl Pb |Amp Te Connectivity 1-1734098-0 | Newark Electronics |
TE Connectivity Champ050 100p A/P RCPT 25CL PB Headers & Wire Housings CHAMP050 100P A/P RCPT 25CL PB | Distrelec |
Champ050 100p A/P RCPT 25CL PB Connector & Housing Type: Receptacle Shielded: No Connector System: Wire-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Receptacle Wire-to-Board 100 | Idc D-Sub Connector | Part Number: 1-1734098-0 | Internal Number: 1-1734098-0 | 1.27 mm | TE Connectivity | TE Store |
Conn SCSI RCP 100 POS IDT ST Cable Mount 100 Terminal 1 Port Tube | Avnet America |
CHAMP050 100P A/P RCPT 25CL PB | Farnell |
Where can I find additional details, specifications and documents for a 1-1734098-0?
Additional datasheets, footprints and schematics for 1-1734098-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734098-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734098-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734098-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734098-0 fall under?
The 1-1734098-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734098-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734098-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734098-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734098-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1734098-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734098-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734098-0?
You can fill out our help required form which you can use to request a quote for 1-1734098-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.