1-173237-1

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-173237-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-173237-1
Series Information for 1-173237-1 - TE Connectivity
  • Status: Active
  • Product Code: 5986
  • Global Product Line: 013
  • GPL Description: Industrial

Description

MT-MODU POST BANDOLIER ASSY

Specifications

Post Size:
.025in, .64mm
Contact Configuration:
Bandolier Square Post
Contact Shape & Form:
Square
Contact Base Material:
Phosphor Bronze, Brass
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
30 – 30µin
Overall Contact Length:
13.75mm, .541in
Wire Insulation Support:
Without
Packaging Method:
Reel
実装方法:
Reel
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability