1-173145-7 Part Information

Details for 1-173145-7 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .022in, .55mm
Number of Rows 2
Stackable Yes
Number of Positions 26
Contact Mating Area Plating Material Thickness 8µm
Contact Current Rating (Max) 1.5A
PCB Contact Termination Area Plating Material Thickness 1 – 2.5µm
Contact Type Socket
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
PCB Thickness (Recommended) 1.6mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height 7.62mm, .3in
コネクタの高さ 7.62mm
Insulation Resistance 5000MΩ
Housing Color Black
Housing Material PBT GF
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail
Comment This part is not intermateable with AMPMODU Connectors, After mounted receptacle assembly is on board, dimension of extrude length from board is 2.60 [.102].
実装方法 Box
Packaging Method Box
Packaging Quantity 65
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length 4.7mm, .185in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -25 – 85°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: C75896-000, AMP-1-0173145-7
Product Code: 5628
Global Product Line: 001
GPL Description: Industrial

Alternative Part Descriptions

  • Conn Stacking RCP 26 POS 2.54mm Press Fit ST Through Hole Box | Avnet America
  • Conn Stacking RCP 26 POS 2.54mm Press Fit ST Through Hole Box | Avnet Europe
  • STACKING REC ASSY 26P Part Number: 1-173145-7 | Internal Number: 1-173145-7 | Alias Number: AMP-1-0173145-7 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-173145-7?

Additional datasheets, footprints and schematics for 1-173145-7 are listed in our Part Details tab. You can also find the 1-173145-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-173145-7 in the Pricing & Inventory tab next to part details. You can view 1-173145-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-173145-7 fall under?

The 1-173145-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-173145-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173145-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-173145-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-173145-7 have stock available?

Authorised distributors including Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1-173145-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-173145-7 often in real-time on the comparison pages.

What if I can't find stock of 1-173145-7?

You can fill out our help required form which you can use to request a quote for 1-173145-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-173145-7

Loading...
Loading Results for 1-173145-7