Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.62
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$8.08
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$7.32
|
219
in stock
|
Buy Now | |
Distrelec
from US$9.45
|
219
in stock
|
Buy Now | |
Farnell
from US$10.48
|
180
in stock
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .022in, .55mm |
---|---|
Number of Rows | 2 |
Stackable | Yes |
Number of Positions | 60 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2.5µm |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 8µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 1.6mm |
Stack Height | 19mm, .748in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 7.62mm, .3in |
コネクタの高さ | 7.62mm |
Insulation Resistance | 5000MΩ |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Comment | This part is not intermateable with AMPMODU Connectors |
実装方法 | Box |
Packaging Quantity | 600 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 17mm, .669in |
Operating Temperature Range | -25 – 85°C |
Stacking Rec Assy 60P |Amp Te Connectivity 1-173145-5 | Newark Electronics |
Connectors STACKING REC ASSY60P | Rapid Electronics |
TE Connectivity Board to Board & Mezzanine Connectors STACKING REC ASSY60P | Distrelec |
CONNECTOR, 60POS, RCPT, 2.54MM, 2ROW | Farnell |
2.54mm Stacking Receptacle,60way | RS |
Conn Socket Strip RCP 60 POS 2.54mm Press Fit ST Through Hole Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-173145-5?
Additional datasheets, footprints and schematics for 1-173145-5 are listed on our Part Details page. You can also find images and similar parts to 1-173145-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173145-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173145-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173145-5 fall under?
The 1-173145-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-173145-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173145-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173145-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173145-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-173145-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173145-5 often in real-time on the comparison pages.
What if I can't find stock of 1-173145-5?
You can fill out our help required form which you can use to request a quote for 1-173145-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.