PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
Contact Type | Pin |
Mating Post Length | 7.5mm, .295in |
Contact Current Rating (Max) | 5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 10.4mm |
Connector Height | 10.4mm, .409in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Retention Type | Retention Solder Tails |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings 12P EIS POST HDR ASSY | Rapid Electronics |
TE Connectivity 12P EIS POST HDR ASSY Board Connector 12 Contact(s) 1 Row(s) Male Straight Solder Terminal Natural Insulator Plug | Distrelec |
PIN HEADERS | Farnell |
12P Eis Post Hdr Assy |Amp Te Connectivity 1-173081-2 | Newark Electronics |
Conn Wire to Board HDR 12 POS 2.5mm Solder ST Thru-Hole | Avnet America |
12P EIS POST HDR ASSY, PCB Headers and Receptacles | TE Connectivity 1-173081-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-173081-2?
Additional datasheets, footprints and schematics for 1-173081-2 are listed on our Part Details page. You can also find images and similar parts to 1-173081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173081-2 fall under?
The 1-173081-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-173081-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173081-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-173081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173081-2 often in real-time on the comparison pages.
What if I can't find stock of 1-173081-2?
You can fill out our help required form which you can use to request a quote for 1-173081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.