Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$14.00
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Material | ABS |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 37 |
Cable Insulation Diameter | 12.7mm, .5in |
Screw & Hole Thread Size | M2.6 |
Comment | With saddle-washer., All parts are packaged unassembled. All components except jackscrew kit are included in any of the assembly part numbers. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Cable Clamp |
Shell Size | 4 |
Grommets | Without |
Where can I find additional details, specifications and documents for a 1-172928-3?
Additional datasheets, footprints and schematics for 1-172928-3 are listed on our Part Details page. You can also find images and similar parts to 1-172928-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172928-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172928-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172928-3 fall under?
The 1-172928-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-172928-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172928-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172928-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172928-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-172928-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172928-3 often in real-time on the comparison pages.
What if I can't find stock of 1-172928-3?
You can fill out our help required form which you can use to request a quote for 1-172928-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.