1-172187-6 PCB Connectors by TE Connectivity

16P REC ASSY MTEI FEED THRU#26

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 16
Number of Rows 1
Contact Base Material Phosphor Bronze
Contact Retention Within Housing With
Contact Type Socket
Contact Layout In-line
Contact Current Rating (Max) 2.5A
コネクタの高さ 13.8mm
Connector Length 1.673in, 42.5mm
Connector Height .543in, 13.8mm
Accepts Wire Insulation Diameter Range .043 – .059in, 1.1 – 1.5mm
Wire Size 26AWG, .12 – .15mm²
Operating Voltage 250VAC
Housing Color Natural
Housing Material Nylon 66
Centerline (Pitch) .098in, 2.5mm
Zugelassene Standards UL Recognized
Agency/Standard UL
Approved Standards UL Recognized
UL Rating Recognized
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Strain Relief Without
Mating Retention With
Contact Retention Type Within Housing Locking Lance
Panel Mount Feature Without
Circuit Application Signal
For Use With Post Header Assembly
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Connector Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -4 – 203°F, -20 – 95°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-172187-6?

Additional datasheets, footprints and schematics for 1-172187-6 are listed on our Part Details page. You can also find images and similar parts to 1-172187-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-172187-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172187-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-172187-6 fall under?

The 1-172187-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-172187-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172187-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-172187-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-172187-6 have stock available?

There is no stock from authorised distributors for 1-172187-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-172187-6 often in real-time on the comparison pages.

What if I can't find stock of 1-172187-6?

You can fill out our help required form which you can use to request a quote for 1-172187-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay