Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,019
in stock
|
Buy Now | |
element14
from US$0.29
|
2,019
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | 7mm, .275in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Housing, Plug, 3Pos Rohs Compliant: Yes |Amp Te Connectivity 1-172132-1 | Newark Electronics |
TERMINAL HOUSING, PLUG, 3POS | element14 |
3 Position 6.35 mm Quick Connect Female Receptacle Housing Connector | Future Electronics |
Conn Housing | Avnet America |
FF 250 PLUG HSG 3P NYLON NAT | TE Connectivity 1-172132-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-172132-1?
Additional datasheets, footprints and schematics for 1-172132-1 are listed on our Part Details page. You can also find images and similar parts to 1-172132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172132-1 fall under?
The 1-172132-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-172132-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172132-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1-172132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172132-1 often in real-time on the comparison pages.
What if I can't find stock of 1-172132-1?
You can fill out our help required form which you can use to request a quote for 1-172132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.