1-1721150-3 Part Information

Details for 1-1721150-3 by TE Connectivity

Relays, Contactors & Switches>Relays>Power Relays

Part Downloads

Featured content from Farnell

Part Specifications

Product Weight .335oz, 9.5g
Contact Current Rating (Max) 10A
Contact Current Class 16A, 5 – 10A
Contact Arrangement 1 Form C (CO)
Contact Material AgZnO
Terminal Type PCB-THT
Contact Number of Poles 1
Length Class (Mechanical) 16 – 20mm
Product Width 15.5mm, .61in
Product Length 19mm, .748in
Insulation Clearance Class 0 – 2.5mm
Product Height .622in, 15.8mm
Insulation Clearance Between Contact & Coil .093in, 1.6mm
Width Class (Mechanical) 12 – 16mm
Height Class (Mechanical) 15 – 16mm
Insulation Creepage Class 3 – 5.5mm
Insulation Initial Dielectric Between Coil & Contact Class 1000 – 1500V
Contact Voltage Rating 277VAC, 28VDC
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Insulation Creepage Between Contact & Coil 3.2mm, .125in
Insulation Initial Dielectric Between Contacts & Coil 1500Vrms
Contact Switching Voltage (Max) 277VAC, 28VDC
Coil Power Rating DC 360mW
Contact Limiting Making Current 10A
Contact Limiting Breaking Current 10A
Coil Resistance 400Ω
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Open Contacts 750Vrms
Coil Voltage Rating 12VDC
Coil Power Rating Class 300 – 400mW
Relay Mounting Type Printed Circuit Board
実装方法 Tube, Box & Tube
Packaging Method Box & Tube, Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 185°F, 70°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Aliases: 1-1721150-3
Product Code: X542
Global Product Line: Z29
GPL Description: Industrial

Alternative Part Descriptions

  • POWER RELAY, SPDT, 277VAC, 10A, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ORWH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:SolderRoHS Compliant: Yes | Newark Electronics
  • ORWH OEG Series 10 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics EMEA
  • Electromechanical Relay SPDT 15A 12VDC Through Hole | Avnet America
  • Relay: electromagnetic; SPDT; Ucoil: 12VDC; 10A/277VAC; 10A/28VDC | Transfer Multisort Elektronik
  • Electromechanical Relay SPDT 15A 12VDC Through Hole | Avnet Europe
  • Electromechanical Relay SPDT 15A 12VDC Through Hole | Avnet Asia
  • PCB Power Relay [TE Connectivity] 1-1721150-3 PCB Power Relay | Distrelec
  • ORWH OEG Series 10 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics
  • ORWH OEG Series 10 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics APAC
  • POWER RELAY 12V 15A 1CO THT | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1721150-3?

Additional datasheets, footprints and schematics for 1-1721150-3 are listed in our Part Details tab. You can also find the 1-1721150-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1721150-3 in the Pricing & Inventory tab next to part details. You can view 1-1721150-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1721150-3 fall under?

The 1-1721150-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1721150-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1721150-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1721150-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1721150-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Avnet Europe have stock available or on a lead time for 1-1721150-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1721150-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1721150-3?

You can fill out our help required form which you can use to request a quote for 1-1721150-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1721150-3

Loading...
Loading Results for 1-1721150-3