Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Rounded |
Contact Mating Area Plating Material Thickness | .8µm, 31.49µin |
Contact Type | Pin |
Contact Base Material | Brass |
Mating Post Length | 7.5mm, .295in |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 10.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 1.378in, 35mm |
Connector Height | .409in, 10.4mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | 66 Nylon |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
14P 2.5Mm Mtei Hdr V Rohs Compliant: Yes |Amp Te Connectivity 1-172057-4 | Newark Electronics |
Conn Wire to Board HDR 14 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-172057-4?
Additional datasheets, footprints and schematics for 1-172057-4 are listed on our Part Details page. You can also find images and similar parts to 1-172057-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172057-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172057-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172057-4 fall under?
The 1-172057-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-172057-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172057-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172057-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172057-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-172057-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172057-4 often in real-time on the comparison pages.
What if I can't find stock of 1-172057-4?
You can fill out our help required form which you can use to request a quote for 1-172057-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.