Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .043 – .059in, 1.1 – 1.5mm |
Connector Length | 27.5mm, 1.083in |
コネクタの高さ | 13.8mm |
Wire Size | .3 – .4mm², 22AWG |
Connector Height | 13.8mm, .543in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Packaging Quantity | 250 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
10P Mtei Rcpt Hsg Asy 22 Rohs Compliant: Yes |Amp Te Connectivity 1-172051-0 | Newark Electronics |
Conn IDC Connector RCP 10 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-172051-0?
Additional datasheets, footprints and schematics for 1-172051-0 are listed on our Part Details page. You can also find images and similar parts to 1-172051-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172051-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172051-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172051-0 fall under?
The 1-172051-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-172051-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172051-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172051-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172051-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-172051-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172051-0 often in real-time on the comparison pages.
What if I can't find stock of 1-172051-0?
You can fill out our help required form which you can use to request a quote for 1-172051-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.