1-171825-0 PCB Connectors by TE Connectivity

EIS HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.62
3,523
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
5,405
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.84
3,682
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
3,523
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.61
3,523
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Low
Number of Positions 10
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness .8µm, 31.49µin
Contact Current Rating (Max) 5A
Mating Post Length 7.5mm, .295in
PCB Contact Termination Area Plating Material Thickness .8µm
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
コネクタの高さ 10.4mm
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length .984in, 25mm
Connector Height .409in, 10.4mm
Operating Voltage 250VAC, 250VDC
Housing Material 6/6 Nylon
Centerline (Pitch) .197in, 5mm
Housing Color Natural
Agency/Standard UL
UL Flammability Rating UL 94V-0
CSA Certified Yes
Strain Relief Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Retention With
Panel Mount Feature Without
PCB Mount Retention Type Retention Solder Tails
Circuit Application Signal
Packaging Quantity 250
Packaging Method Bag/Box
実装方法 Bag/Box
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Termination Post & Tail Length .142in, 3.6mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 95°C, -4 – 203°F


Alternative Descriptions

EIS HSG PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-171825-0 | Internal Number: 1-171825-0 | TE Connectivity | TE Store
Headers & Wire Housings Eis Hsg |Amp Te Connectivity 1-171825-0 | Newark Electronics
Headers&Wire Housings EIS HSG | Rapid Electronics
TE Connectivity - AMP PCB Conn EIS HSG | Distrelec
EIS HSG, PCB Headers and Receptacles | TE Connectivity 1-171825-0 | RS Americas
WTB CONN, HEADER, 10POS, 1ROW, 2.5MM | element14
Conn Wire to Board HDR 10 POS 2.5mm Solder ST Thru-Hole Bag | Avnet Abacus


1-171825-0 . Unknown Parts by Unknown

CONNECTOR HEADER 10POS 1ROW 2.5MM

Status: Unknown
Series: EI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.5mm
No. of Contacts 10Contacts
Gender Header
Product Range EI Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-171825-0?

Additional datasheets, footprints and schematics for 1-171825-0 are listed on our Part Details page. You can also find images and similar parts to 1-171825-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-171825-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-171825-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-171825-0 fall under?

The 1-171825-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-171825-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-171825-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-171825-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-171825-0 have stock available?

Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-171825-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-171825-0 often in real-time on the comparison pages.

What if I can't find stock of 1-171825-0?

You can fill out our help required form which you can use to request a quote for 1-171825-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay