1-1710583-3 Part Information
Details for 1-1710583-3 by TE Connectivity
Power Systems>Power Systems Connectors>Wedge Connectors
Part Downloads
Part Specifications
Conductor Material | Aluminum |
Visual Inspection | Yes |
Conductor Range (Main) | 300mm² |
Conductor Range (Tap) | 185mm² |
Voltage Class | ≤ 35kV |
Energized Installation | Yes |
Application Type | Overhead Transmission & Distribution Connections |
Product Availability | China |
Technology | Wedge |
Size Group | C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1710583-3?
Additional datasheets, footprints and schematics for 1-1710583-3 are listed in our Part Details tab. You can also find the 1-1710583-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1710583-3 in the Pricing & Inventory tab next to part details. You can view 1-1710583-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1710583-3 fall under?
The 1-1710583-3 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1710583-3 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1710583-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1710583-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1710583-3 have stock available?
There is no stock from authorised distributors for 1-1710583-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1710583-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1710583-3?
You can fill out our help required form which you can use to request a quote for 1-1710583-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.