Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
338,129
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
338,129
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
338,129
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
338,129
in stock
|
Buy Now | |
TE Store
from US$0.12
|
19,007
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
4,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,625
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 1.39in, 35.5mm |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Insulation Sleeve 3.5Mm Dia Ntrl |Amp Te Connectivity 1-170823-9 | Newark Electronics |
Terminals INSULATION SLEEVE 3.5MM DIA NTRL | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON SLEEVEREC.TRANSPARENT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
250 FASTON SLEEVE,REC.,TRANSPARENT,NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-170823-9 | Internal Number: 1-170823-9 | TE Connectivity | TE Store |
SLEEVE FOR 250 F | Heilind Electronics |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
250 FASTON SLEEVE,REC.,TRANSPARENT,NAT | Boersig |
Where can I find additional details, specifications and documents for a 1-170823-9?
Additional datasheets, footprints and schematics for 1-170823-9 are listed on our Part Details page. You can also find images and similar parts to 1-170823-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-170823-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-170823-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-170823-9 fall under?
The 1-170823-9 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-170823-9 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-170823-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-170823-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-170823-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-170823-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-170823-9 often in real-time on the comparison pages.
What if I can't find stock of 1-170823-9?
You can fill out our help required form which you can use to request a quote for 1-170823-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.