Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,260
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
17,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
3,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
3,460
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
3,460
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,353
in stock
|
Buy Now | |
element14
from US$0.76
|
2,353
in stock
|
Buy Now | |
TE Store
from US$0.98
|
804
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15µin, .36µm |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 11.5mm |
PCB Tail Length | .118in, 3mm |
Connector Height | .453in, 11.5mm |
PCB Thickness (Recommended) | .063in, 1.57mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Reel, Box & Tray |
Packaging Quantity | 200 |
実装方法 | Box & Tray, Reel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8/8 MOD JACK RT ANGLE | TTI Europe |
Modular Jack SE 8/8 Gold flash | Rapid Electronics |
TE Connectivity - AMP Datacom Connector 8 Contact(s) Male | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT3 | Farnell |
Jack, Right Angle, 8/8 | Newark Electronics |
JACK, RIGHT ANGLE, 8/8 | element14 |
RJ45 modular jack, PCB, right angle, 8/8 | RS |
Modular Jack SE, 8/8, Gold flash Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-1705951-1 | Internal Number: 1-1705951-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90░ Angle (Right) Unshielded Cat3 | Future Electronics |
MODULAR JACK SE, 8/8, GOLD FLASH | Avnet America |
11705951, Cat3 RJ22 Connector Socket, UTP, Right Angle, Through Hole 117059511 | TE Connectivity 1-1705951-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1705951-1?
Additional datasheets, footprints and schematics for 1-1705951-1 are listed on our Part Details page. You can also find images and similar parts to 1-1705951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1705951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1705951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1705951-1 fall under?
The 1-1705951-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1705951-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1705951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1705951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1705951-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1705951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1705951-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1705951-1?
You can fill out our help required form which you can use to request a quote for 1-1705951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.