Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 6 |
Port Configuration | Single Port |
Status Indicator | None |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .15µm |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | .063in, 1.6mm |
PCB Tail Length | .122in, 3.1mm |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | PBT |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Shielded | No |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 240 |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ14 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Jack SE, 6/4, Gold flash Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj14 Connector | Part Number: 1-1705950-2 | Internal Number: 1-1705950-2 | TE Connectivity | TE Store |
Modular jack side entry, 6/4 - T/H | RS |
Modular Jack Se, 6/4, Gold Flash |Te Connectivity 1-1705950-2 | Newark Electronics |
Jack Modular Connector 6p4c (RJ11, RJ14) 90░ Angle (Right) Unshielded Cat3 | Future Electronics |
Conn RJ-22 F 6 POS 2.54mm Solder RA Thru-Hole 4 Terminal 1 Port Tray Cat 3 | Avnet America |
6P/4C Right Angle Through Hole Female Modular Jack RJ14 Connector | TE Connectivity 1-1705950-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1705950-2?
Additional datasheets, footprints and schematics for 1-1705950-2 are listed on our Part Details page. You can also find images and similar parts to 1-1705950-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1705950-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1705950-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1705950-2 fall under?
The 1-1705950-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1705950-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1705950-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1705950-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1705950-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1705950-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1705950-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1705950-2?
You can fill out our help required form which you can use to request a quote for 1-1705950-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.