Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
4,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,880
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
2,880
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,880
in stock
|
Buy Now | |
TE Store
from US$0.81
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
644
in stock
|
Buy Now | |
element14
from US$0.73
|
644
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Positions | 6 |
Number of Loaded Positions | 6 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Connector Height | .453in, 11.5mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 11.5mm |
PCB Tail Length | 3.1mm, .122in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 240 |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ25 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Jack SE 6/6 Gold flash | Rapid Electronics |
6/6 MOD JACK RT ANGLE STD PRO | TTI Europe |
MODULAR CONN, R/A RJ25 JACK, 6P6C, CAT3 | Farnell |
Modular Jack SE, 6/6, Gold flash Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1-1705950-1 | Internal Number: 1-1705950-1 | TE Connectivity | TE Store |
RJ25 modular jack, PCB, right angle, 6/6 | RS |
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3 | Newark Electronics |
RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3 | element14 |
SE Series 6 Position Unshielded Through Hole Modular Jack | Future Electronics |
MODULAR JACK SE, 6/6, GOLD FLASH | Avnet America |
Cat3 6P/6C Right Angle Through Hole UTP RJ25 Modular Jack Connector | TE Connectivity 1-1705950-1 | RS Americas |
TE Connectivity Modular Jack SE, 6/6, Gold flash | Distrelec |
Where can I find additional details, specifications and documents for a 1-1705950-1?
Additional datasheets, footprints and schematics for 1-1705950-1 are listed on our Part Details page. You can also find images and similar parts to 1-1705950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1705950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1705950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1705950-1 fall under?
The 1-1705950-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1705950-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1705950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1705950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1705950-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and TE Store have stock available or on a lead time for 1-1705950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1705950-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1705950-1?
You can fill out our help required form which you can use to request a quote for 1-1705950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.