Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
355
in stock
|
Buy Now | |
TE Store
from US$0.72
|
4,404
in stock
|
Buy Now | |
element14
from US$0.70
|
1,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,018
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,018
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of Loaded Positions | 4 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PBT GF |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Loose Piece, Tray |
実装方法 | Tray, Box & Tray, Loose Piece |
Packaging Quantity | 290 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Jack SE, 4/4, Gold flash Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Right Angle Low RJ Type Jacks & Plugs Standard | Rj22 Connector | Part Number: 1-1705949-1 | Internal Number: 1-1705949-1 | TE Connectivity | TE Store |
JACK, RIGHT ANGLE, 4/4 | element14 |
Jack, Right Angle, 4/4 | Newark Electronics |
RJ22 modular jack, PCB, right angle, 4/4 | RS |
4p4c (RJ9, RJ10, RJ22) 90░ Angle (Right) Unshielded Cat3 Modular Jack Connector | Future Electronics |
AMP1-1705949-1 | Avnet America |
Cat3 4P4C Right Angle Through Hole RJ22 Modular Jack Connector | TE Connectivity 1-1705949-1 | RS Americas |
4/4 MOD JACK RT ANGLE | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1705949-1?
Additional datasheets, footprints and schematics for 1-1705949-1 are listed on our Part Details page. You can also find images and similar parts to 1-1705949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1705949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1705949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1705949-1 fall under?
The 1-1705949-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1705949-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1705949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1705949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1705949-1 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 1-1705949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1705949-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1705949-1?
You can fill out our help required form which you can use to request a quote for 1-1705949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.