Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
1,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Push-Pull |
---|---|
Number of Contacts | 6 |
Card Insertion Style | Normal Insertion |
Card Detection Switch | Without |
Number of Positions | 6 |
Contact Base Material | Selective Gold |
Contact Current Rating (Max) | .5A |
Height Above PC Board | 1.5mm, .059in |
Current Rating (Max) | .5A |
Voltage Rating | 30VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Contact Retention | No |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Connector Stabilization Ribs | Without |
Circuit Application | Signal |
Durability Rating | 5000Cycles |
Packaging Method | Tape & Reel |
Packaging Quantity | 1450 |
Module Type | SIM (Security Identity Module) |
Card Guide Slots | Without |
Product Type | Connector |
Card Type | 2FF mini SIM |
Connector & Contact Terminates To | Printed Circuit Board |
Card Stop | Without |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector,SIM,5 direct,SMT,6 Way,Black | RS |
Sim Connector 5 Directional |Te Connectivity 1-1705300-5 | Newark Electronics |
Conn SIM M 6 POS 2.54mm Solder ST SMD T/R | Avnet America |
Surface Mount SIM Card Connector, with Solder Termination | TE Connectivity 1-1705300-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1705300-5?
Additional datasheets, footprints and schematics for 1-1705300-5 are listed on our Part Details page. You can also find images and similar parts to 1-1705300-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1705300-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1705300-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1705300-5 fall under?
The 1-1705300-5 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1705300-5 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1705300-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1705300-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1705300-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1705300-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1705300-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1705300-5?
You can fill out our help required form which you can use to request a quote for 1-1705300-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.