1-1703532-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2POS,TAB 5.8X0.8,TAB HSG,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.58
16,473
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
16,473
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.58
16,473
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
16,473
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.39
13,200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.61
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Code 1
Cable Exit Angle 180°
Color Black
Body Material PBT GF
Number of Positions 2
Number of Rows 1
Mating Tab Width .228in, 5.8mm
Length 30mm, 1.18in
Width 2.047in, 52mm
Height .848in, 21.55mm
Operating Voltage 14VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 9.5mm, .374in
UL Flammability Rating UL 94-HB
Degree of Protection IPX9K
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Packaging Quantity 800
Packaging Method Box
Sealable Yes
Connector Style Housing for male terminals
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Hybrid Connector No
Strain Relief No
Operating Temperature Range -40 – 130°C, -40 – 266°F

Alternative Descriptions

Hd Power Conn 2Pos,tab 5.8X0.8,tab Hsg,assy |Amp Te Connectivity 1-1703532-1 | Newark Electronics
Heavy Duty Power Connectors 2POS | Rapid Electronics
TE Connectivity 2POS TAB 5.8X0.8 TAB HSG ASSY Heavy Duty Power Connectors 2POS TAB 5.8X0.8 TAB HSG ASSY | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
2POS,TAB 5.8X0.8,TAB HSG, | Future Electronics
AMP1-1703532-1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1703532-1?

Additional datasheets, footprints and schematics for 1-1703532-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703532-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1703532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1703532-1 fall under?

The 1-1703532-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1703532-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703532-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1703532-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1703532-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1703532-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1703532-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1703532-1?

You can fill out our help required form which you can use to request a quote for 1-1703532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay