1-1703098-1

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1703098-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1703098-1
Series Information for 1-1703098-1 - TE Connectivity
  • Status: Active
  • Product Code: 1487
  • Global Product Line: JJ4
  • GPL Description: Appliances

Description

4POS MT - EDGE HOUSING

Specifications

Connector Profile:
Standard
Keying Between Cavity Locations:
After Cavity 4
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
4
Number of Insulation Displacement Slots:
4
Connector Contact Load Condition:
Fully Loaded
Contact Current Rating (Max):
6A
PCB Thickness (Recommended):
.059in, 1.5mm
Height:
16.5mm
Operating Voltage:
250V
Housing Color:
Natural
Centerline (Pitch):
.197in, 5mm
Housing Material:
PA 6.6
UL Flammability Rating:
UL 94V-2
Mating Alignment:
With
Mating Retention:
With
Mating Alignment Type:
Keyed
Panel Mount Feature:
Without
PCB Mount Retention:
With
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Quantity:
2000
Packaging Method:
Bag
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Wire-to-Board
Connector & Housing Type:
Receptacle
Operating Temperature Range:
-40 – 105°C, -40 – 221°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Conn Housing RCP 4 POS 5mm ST Cable Mount Bag
Avnet Europe
Conn Housing RCP 4 POS 5mm ST Cable Mount Bag

Similar Products