Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 66 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing PL 2 POS ST Cable Mount | Avnet America |
Connector, Plug, 2 Circuit , Universal Mate-N-Lok | TE Connectivity 1-1703061-3 | RS Americas |
Special Order: PLUG, 2 CIRCUIT , UNIVERSAL MATE-N-LOK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-1703061-3 | Internal Number: 1-1703061-3 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1703061-3?
Additional datasheets, footprints and schematics for 1-1703061-3 are listed on our Part Details page. You can also find images and similar parts to 1-1703061-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703061-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703061-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703061-3 fall under?
The 1-1703061-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1703061-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703061-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703061-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703061-3 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1-1703061-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703061-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1703061-3?
You can fill out our help required form which you can use to request a quote for 1-1703061-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.