Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1676958-6 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 6.6 x 4.45mm |
Inductance | 4.7µH |
DC Resistance | .09Ω |
Tolerance | 20% |
Current Rating (Max) | 1500mA |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Shielded | No |
Element Type | Wirewound |
Operating Temperature Range | -40 – 105°C |
Power Inductor (SMD), 4.7 uH, ± 20%, 1.5 A, Unshielded, 1.5 A, 6.6mm x 4.45mm x 2.92mm | Avnet America |
Where can I find additional details, specifications and documents for a 1-1676958-6?
Additional datasheets, footprints and schematics for 1-1676958-6 are listed on our Part Details page. You can also find images and similar parts to 1-1676958-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1676958-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1676958-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1676958-6 fall under?
The 1-1676958-6 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1-1676958-6 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1676958-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1676958-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1676958-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1676958-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1676958-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1676958-6?
You can fill out our help required form which you can use to request a quote for 1-1676958-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.