Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1676913-4 |
Number of Resistors | 1 |
---|---|
Dimensions | 6.3 x 2.3mm |
Power Rating | .25W |
Resistance | 1.4KΩ |
Voltage Rating | 250V |
Resistance Class | 1kΩ – 1MΩ |
Tolerance | .1% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Precision Resistor |
Element Type | Thin Film |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±15ppm/°C |
Operating Temperature Range | -65 – 155°C |
Thin Film Resistors - Smd Yr1 0.1% 1K4 |Amp Te Connectivity 1-1676913-4 | Newark Electronics |
Res Thin Film 1.4K Ohm 0.1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Through Hole Resistor, 1.4 kohm, R, 250 mW, � 0.1%, Axial Leaded, 250 V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1676913-4?
Additional datasheets, footprints and schematics for 1-1676913-4 are listed on our Part Details page. You can also find images and similar parts to 1-1676913-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1676913-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1676913-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1676913-4 fall under?
The 1-1676913-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1676913-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1676913-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1676913-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1676913-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1676913-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1676913-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1676913-4?
You can fill out our help required form which you can use to request a quote for 1-1676913-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.