1-1676480-4 Part Information
Details for 1-1676480-4 by TE Connectivity
Passive Components>Resistors>Surface Mount Resistors
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.0030 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Resistors | 1 |
Dimensions | 1 x .5 x .35mm |
Power Rating | .063W |
Resistance Range | Up to 1kΩΩ |
Tolerance | 1% |
Resistance | 150Ω |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Compatible Parts
Alternative Part Descriptions
- CRG0402 1% 150R | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1676480-4?
Additional datasheets, footprints and schematics for 1-1676480-4 are listed in our Part Details tab. You can also find the 1-1676480-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1676480-4 in the Pricing & Inventory tab next to part details. You can view 1-1676480-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1676480-4 fall under?
The 1-1676480-4 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1676480-4 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1676480-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1676480-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1676480-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1676480-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1676480-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1676480-4?
You can fill out our help required form which you can use to request a quote for 1-1676480-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.