Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1672125-8 |
Pole Configuration | 1 |
---|---|
Contact Arrangement | 1 Form X, SPST-NO-DM with Shunt |
Contact Current Rating | 30A |
Contact Base Material | Silver Cadmium Oxide |
Wire Size | 16 – 8AWG, 1.31 – 8.37mm² |
Actuating System | AC |
Coil Resistance | 444Ω |
Coil Voltage Rating | 120VAC |
Coil Voltage (Max) | 120VAC |
Contact Switching Voltage (Max) | 600VAC |
Agency Approval | UL Recognized, SEMKO Certified, CSA Certified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Mounting Plate | With |
Comment | Stranding must be split for 8 AWG wire. |
Torque | 25in-lbs |
Packaging Method | Loose Piece |
Terminal Configuration | Quick Connect, 10-32 Screw |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Molded | No |
Arc Cover | With |
Model | 96 |
Contactor Type | Definite Purpose |
Coil Termination | Quick Connect |
3100-15T2999C=Contactor |Amp Te Connectivity 1-1672125-8 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 30A 120VAC | Avnet America |
Where can I find additional details, specifications and documents for a 1-1672125-8?
Additional datasheets, footprints and schematics for 1-1672125-8 are listed on our Part Details page. You can also find images and similar parts to 1-1672125-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1672125-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1672125-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1672125-8 fall under?
The 1-1672125-8 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1672125-8 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1672125-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1672125-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1672125-8 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-1672125-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1672125-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1672125-8?
You can fill out our help required form which you can use to request a quote for 1-1672125-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.