Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.17
|
1,726
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
1,726
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
1,726
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
1,726
in stock
|
Buy Now | |
Farnell
from US$3.92
|
800
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$3.91
|
-
|
Buy Now | |
Boersig
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Snap-Fit |
---|---|
Number of Columns | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 48 |
Contact Type | Socket |
Connector Length | 90mm |
Row-to-Row Spacing | 1.7in, 4.3mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Noryl |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Din 41612 Connectors Iec Female Hsg. Assy |Amp Te Connectivity 1-166569-0 | Newark Electronics |
DIN 41612 Connectors IEC FEMALE HSG. ASSY | Rapid Electronics |
TE Connectivity IEC FEMALE HSG.ASSY Board Euro Connector 48 Contact(s) 3 Row(s) Female Straight Crimp Terminal Hole .099-.111 Gray Insulator Receptacle | Distrelec |
BACKPLANE CONN, RCPT, 48POS, CRIMP | Farnell |
Conn Housing RCP 48 POS 5.08mm Crimp ST Panel Mount | Avnet America |
IEC FEMALE HSG.ASSY, Backplane Connector Housings | TE Connectivity 1-166569-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 48Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Crimp |
No. of Rows | 3Rows |
Row Pitch | 3.81mm |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-166569-0?
Additional datasheets, footprints and schematics for 1-166569-0 are listed on our Part Details page. You can also find images and similar parts to 1-166569-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-166569-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-166569-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-166569-0 fall under?
The 1-166569-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-166569-0 when available in the Backplane Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-166569-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-166569-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-166569-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-166569-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-166569-0 often in real-time on the comparison pages.
What if I can't find stock of 1-166569-0?
You can fill out our help required form which you can use to request a quote for 1-166569-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.