Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Positions | 15 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Height | .53in, 13.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic Polyester -20% GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 9 |
Row-to-Row Spacing | 5.08mm, .2in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.2mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Dual Loaded/With Ears Rohs Compliant: Yes |Amp Te Connectivity 1-166089-5 | Newark Electronics |
Conn Card Edge 15 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-166089-5?
Additional datasheets, footprints and schematics for 1-166089-5 are listed on our Part Details page. You can also find images and similar parts to 1-166089-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-166089-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-166089-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-166089-5 fall under?
The 1-166089-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-166089-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-166089-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-166089-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-166089-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-166089-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-166089-5 often in real-time on the comparison pages.
What if I can't find stock of 1-166089-5?
You can fill out our help required form which you can use to request a quote for 1-166089-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.