1-166087-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-166087-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-166087-8
Series Information for 1-166087-8 - TE Connectivity
  • Status: Active
  • Product Code: 5119
  • Global Product Line: 268
  • GPL Description: Industrial

Description

DUAL LOADED/CLOSED ENDS

Specifications

Number of Rows:
2
Number of Positions:
18
PCB Mount Orientation:
Vertical
Connector Contact Load Condition:
Fully Loaded
PCB Contact Termination Area Plating Material Thickness:
3µm
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Retention Within Housing:
Without
Contact Mating Area Plating Material Thickness:
.38µm, 15 – 15µin
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Thickness (Recommended):
1.6mm
Height:
.53in, 13.4mm
Card Slot Depth:
7.9mm, .31in
Housing Color:
Green
Housing Entry Configuration:
Both Ends Closed
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Thermoplastic Polyester -20% GF
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
PCB Mount Alignment:
Without
Mating Retention:
Without
PCB Mount Retention:
Without
Mating Alignment:
With
Mating Alignment Type:
Polarization
Circuit Application:
Signal
Packaging Method:
Box & Tube, Tube
Packaging Quantity:
10
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Row-to-Row Spacing:
.2in, 5.08mm
Connector & Housing Type:
Receptacle
Termination Post & Tail Length:
.13in, 3.2mm
Termination Method to Printed Circuit Board:
Through Hole - Solder

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Similar Products