1-1658622-3 PCB Connectors by TE Connectivity

44 NOVO MIL/CTR 30DP,LEAD FREE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Newark
Newark
from US$2.57
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.78
6,746
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.20
-
Buy Now
Logo for element14
element14
from US$2.90
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Daisy Chain Without
Connector Profile Low
Number of Positions 44
Number of Rows 2
PCB Mount Orientation Vertical
Ejection Latches Without
Contact Design Tuning Fork
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
Contact Base Material Phosphor Bronze
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 1A
Contact Termination Area Plating Thickness 1.27µm, 50µin
Contact Type Socket
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
コネクタの高さ 15.16mm
Connector Length 2.3799in, 60.45mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height 15.16mm, .5968in
Accepts Wire Insulation Diameter Range .787 – .94mm, .031 – .037in
Wire Size .08 – .15mm², 28 – 26AWG, 158 – 296CMA
Connector Width .2949in, 7.49mm
Operating Voltage 250VAC
UL Voltage Rating 250VAC
Insulation Resistance 5000MΩ
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA File Number LR 7189
UL Rating Recognized
Panel Mount Feature Without
Polarization With
Mating Alignment Type Polarization
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment With
Mating Retention Without
Circuit Application Signal
実装方法 Box & Carton
Packaging Quantity 50
Packaging Method Box & Carton
Connector System Wire-to-Board
製品タイプ Connector
Wire/Cable Type Ribbon Cable
Header Type Pin Header
Connector Type Connector Assembly
Connector & Contact Terminates To Wire & Cable
Connector & Housing Type Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

44 NOVO MIL/CTR 30DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 44 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658622-3 | Internal Number: 1-1658622-3 | TE Connectivity | TE Store
Idc Connector Type:Idc Receptacle | Newark Electronics
Conn IDC Connector RCP 44 POS 2.54mm IDT RA Cable Mount | Avnet America
44 NOVO MIL/CTR 30DP, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1-1658622-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1658622-3?

Additional datasheets, footprints and schematics for 1-1658622-3 are listed on our Part Details page. You can also find images and similar parts to 1-1658622-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1658622-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658622-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1658622-3 fall under?

The 1-1658622-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1658622-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658622-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1658622-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1658622-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-1658622-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1658622-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1658622-3?

You can fill out our help required form which you can use to request a quote for 1-1658622-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay