Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.74
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$9.65
|
6,675
in stock
|
Buy Now | |
Rapid Electronics
from US$8.87
|
6,675
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
6,675
in stock
|
Buy Now | |
Distrelec
from US$9.50
|
6,675
in stock
|
Buy Now | |
Farnell
from US$10.63
|
5,345
in stock
|
Buy Now | |
TE Store
from US$10.24
|
1,035
in stock
|
Buy Now | |
element14
from US$9.57
|
641
in stock
|
Buy Now | |
Boersig
from US$9.18
|
10
in stock
|
Buy Now | |
Avnet America
from US$7.91
|
-
|
Buy Now | |
RS Americas
from US$9.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
609-3430Lf Fem Sockt Lead Free |Amp Te Connectivity 1-1658526-8 | Newark Electronics |
Headers&Wire Housings 34 POS RECPT 30 AU | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 609-3430LF FEM SOCKT | Distrelec |
609-3430LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658526-8 | Internal Number: 1-1658526-8 | TE Connectivity | TE Store |
CONNECTOR, RCPT, 34POS, 2ROWS, 2.54MM | element14 |
Ribbon cable conn.rcpt.34way,2.54mm,blue | RS |
Conn IDC Connector F 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
Ribbon cable conn.rcpt.34way,2.54mm, blue | TE Connectivity 1-1658526-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1658526-8?
Additional datasheets, footprints and schematics for 1-1658526-8 are listed on our Part Details page. You can also find images and similar parts to 1-1658526-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658526-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658526-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658526-8 fall under?
The 1-1658526-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658526-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658526-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658526-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658526-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1658526-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658526-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1658526-8?
You can fill out our help required form which you can use to request a quote for 1-1658526-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.