1-1658043-3 PCB Connectors by TE Connectivity

MSB0.80RC-ASY84DP,-,F,VCTY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.61

Distributor Stock
Logo for Farnell
Farnell
from US$8.73
No stock
Buy Now
Logo for TE Store
TE Store
from US$12.75
210
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.61
-
Buy Now
Logo for Distrelec
Distrelec
from US$11.74
-
Buy Now

Specifications

Number of Rows 2
Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Stackable No
Number of Positions 84
Connector Contact Load Condition Differential Load
Contact Mating Area Plating Material Thickness 5µin
PCB Contact Termination Area Plating Material Gold
Contact Current Rating (Max) 1.25A, 9.5A
Contact Base Material Phosphor Bronze
Contact Type Socket
Contact Mating Area Plating Material Select Gold Flash
Contact Shape & Form Single Beam
Connector Height 3.05mm, .119865in
Stack Height 25mm, 1.181in, 8mm, 11mm, 5mm, 22mm, 19mm, 16mm, 30mm
Row-to-Row Spacing .136371in
コネクタの高さ 3.05mm
Impedance 100Ω
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 675VAC
Operating Voltage 125VAC
Centerline (Pitch) .031in, .8mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
PCB Mount Alignment With
Mating Alignment Without
Circuit Application Power & Signal
Assembly Process Feature None
Comment Use of stand offs recommended. Contact Product Engineering for recommendations.
Packaging Method Box & Tray, Tray
実装方法 Tray, Box & Tray
Packaging Quantity 42
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -85 – 257°F, -65 – 125°C


Alternative Descriptions

MSB0.80RC-ASY84DP,-,F,VCTY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 84 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 84 | PCB Header & Receptacle | Part Number: 1-1658043-3 | Internal Number: 1-1658043-3 | .8 mm | TE Connectivity | TE Store
Connectors Msb0.80Rc-Asy84Dp F Vcty |Amp Te Connectivity 1-1658043-3 | Newark Electronics
Conn Mictor SB Connector RCP 84 POS 0.8mm Tray | Avnet America
TE Connectivity MSB0.80RC-ASY84DP - F VCTY Board to Boar | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1658043-3?

Additional datasheets, footprints and schematics for 1-1658043-3 are listed on our Part Details page. You can also find images and similar parts to 1-1658043-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1658043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1658043-3 fall under?

The 1-1658043-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1658043-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658043-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1658043-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1658043-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 1-1658043-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1658043-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1658043-3?

You can fill out our help required form which you can use to request a quote for 1-1658043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay