1-1658018-3 PCB Connectors by TE Connectivity

MSB0.80PL22ASY84DP,-,10,VCTY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Board-to-Board Configuration Mezzanine
Number of Rows 2
PCB Mount Orientation Vertical
Connector Contact Load Condition Differential Load
Stackable No
Number of Positions 84
Contact Type Pin
Contact Current Rating (Max) 9.5A, 1.25A
Contact Mating Area Plating Material Thickness .25µm, 9.8425µin
Contact Shape & Form Square, Single Beam
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Select Gold
PCB Contact Termination Area Plating Material Thickness .25µm, 9.8425µin
PCB Contact Termination Area Plating Material Gold
PCB Thickness (Recommended) .25in, .06mm
Row-to-Row Spacing 4.02mm, .158in
コネクタの高さ 21.36mm
Connector Height .839448in, 21.36mm
Stack Height 22mm, .866in
Dielectric Withstanding Voltage (Max) 675VAC
Impedance 100Ω
Insulation Resistance 2MΩ
Operating Voltage 125VAC
Housing Color Black
Centerline (Pitch) .8mm, .031in
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment With
Circuit Application Power & Signal
Assembly Process Feature None
Comment Use of stand offs recommended. Contact Product Engineering for recommendations.
Packaging Quantity 18
Packaging Method Tray, Box & Tray
実装方法 Tray, Box & Tray
PCB Connector Assembly Type PCB Mount Header
Header Type Standard
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C, -85 – 257°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1658018-3?

Additional datasheets, footprints and schematics for 1-1658018-3 are listed on our Part Details page. You can also find images and similar parts to 1-1658018-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1658018-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658018-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1658018-3 fall under?

The 1-1658018-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1658018-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658018-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1658018-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1658018-3 have stock available?

There is no stock from authorised distributors for 1-1658018-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1658018-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1658018-3?

You can fill out our help required form which you can use to request a quote for 1-1658018-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay