Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1649341-2 |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 2 |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 50.3mm, 1.98in |
Product Height | 1.098in, 27.9mm |
Product Width | 27.4mm, 1.08in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 50 – 55mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Height Class (Mechanical) | 20 – 35mm |
Contact Voltage Rating | 277VAC |
Coil Power Rating AC | 1600VA |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Resistance | 136Ω |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Contact Switching Load (Min) | 1000mA @ 5V |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Quick Connect |
実装方法 | Tray/Box |
Packaging Method | Tray/Box |
Power Relay Type | Standard |
Relay Termination Type | .25 x .032 Quick Connect Terminals |
Environmental Ambient Temperature Class | -40 – 70°C |
Environmental Ambient Temperature (Max) | -40°F, 70°C |
Environmental Category of Protection | RTII |
General Purpose Relays T9Cp5A52-24 Relay T9A |Amp Te Connectivity 1-1649341-2 | Newark Electronics |
General Purpose Relays T9CP5A52-24 RELAY T9A | Sager |
Where can I find additional details, specifications and documents for a 1-1649341-2?
Additional datasheets, footprints and schematics for 1-1649341-2 are listed on our Part Details page. You can also find images and similar parts to 1-1649341-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1649341-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1649341-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1649341-2 fall under?
The 1-1649341-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1649341-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1649341-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1649341-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1649341-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1649341-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1649341-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1649341-2?
You can fill out our help required form which you can use to request a quote for 1-1649341-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.