Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 2µm |
Contact Shape & Form | Square |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 7.6mm |
Connector Height | 7.6mm, .3in |
Mating Entry Location | Top |
Housing Material | Crastin |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-1 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 650 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Connectors 12P.CIS.FEMALE CONN | Rapid Electronics |
TE Connectivity 12P.CIS.FEMALE CONN Board to Board & Mezzanine Connectors 12P.CIS.FEMALE CONN | Distrelec |
Conn CIS RCP 12 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-163680-1?
Additional datasheets, footprints and schematics for 1-163680-1 are listed on our Part Details page. You can also find images and similar parts to 1-163680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163680-1 fall under?
The 1-163680-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-163680-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163680-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-163680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163680-1 often in real-time on the comparison pages.
What if I can't find stock of 1-163680-1?
You can fill out our help required form which you can use to request a quote for 1-163680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.