Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Body Material | Steel |
---|---|
Body Plating Material | Nickel |
For Use With | ZDC/BNC Connector |
Packaging Method | Individual |
RF Connector Hardware Type | Lockwasher |
Grade | Commercial |
LOCKWASHER, BNC / TNC | element14 |
Connector Accessories Lockwasher Steel | Avnet America |
BNC/TNC lockwasher | RS |
Lock Washer, Bnc/Tnc Rf Coaxial Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1634817-0?
Additional datasheets, footprints and schematics for 1-1634817-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634817-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634817-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634817-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634817-0 fall under?
The 1-1634817-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1634817-0 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634817-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634817-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634817-0 have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Newark Electronics have stock available or on a lead time for 1-1634817-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634817-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634817-0?
You can fill out our help required form which you can use to request a quote for 1-1634817-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.